ifm efector inc. Proximity Sensors - Industrial IFC207

Description
INDUCTIVE SENSOR; M12X1; 4 MM; F
Request a Quote Datasheet
Description
INDUCTIVE SENSOR; M12X1; 4 MM; F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IFC207-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFC207-ND
Proximity Sensors - Industrial 2330-IFC207-ND
INDUCTIVE SENSOR; M12X1; 4 MM; F

INDUCTIVE SENSOR; M12X1; 4 MM; F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2330-IFC207-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093242 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers
EE-SY169A Photomicrosensor (Reflective) - EE-SY169A - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
18 mm Diameter Capacitive Sensor - C18MU8NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details