ifm efector inc. Proximity Sensors IFC206

Description
ifm electronic IFC206
Request a Quote Datasheet
Description
ifm electronic IFC206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162908
Proximity Sensors 162908
ifm electronic IFC206

ifm electronic IFC206

Supplier's Site
Proximity Sensors - Industrial - 2330-IFC206-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IFC206-ND
Proximity Sensors - Industrial 2330-IFC206-ND
SENSOR PROX INDUCTIVE 4MM CYLIND

SENSOR PROX INDUCTIVE 4MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162908 2330-IFC206-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Power Requirements DC Powered
Length 1.77 inch (45 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1161-W11 Photomicrosensor (Transmissive) - EE-SX1161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
2 suppliers
RightSight Photosensor - 42EF-B1KBBE-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 7.68 inch (195 mm)
View Details
2 suppliers
Proximity Sensors - 208263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.9843 inch (25 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details