ifm efector inc. Proximity Switch IFB3004BBPKG/US-104-IFC204

Description
INDUCTIVE SENSOR, 4 MM SENSING RANGE, FLUSH MOUNTABLE, PNP - NORMALLY OPEN OUTPUT, M12 CONNECTOR, 3-WIRE, 700 HZ SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 4 MM SENSING RANGE, FLUSH MOUNTABLE, PNP - NORMALLY OPEN OUTPUT, M12 CONNECTOR, 3-WIRE, 700 HZ SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 65570069 - Radwell International
Willingboro, NJ, United States
Proximity Switch
65570069
Proximity Switch 65570069
INDUCTIVE SENSOR, 4 MM SENSING RANGE, FLUSH MOUNTABLE, PNP - NORMALLY OPEN OUTPUT, M12 CONNECTOR, 3-WIRE, 700 HZ SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 4 MM SENSING RANGE, FLUSH MOUNTABLE, PNP - NORMALLY OPEN OUTPUT, M12 CONNECTOR, 3-WIRE, 700 HZ SWITCHING FREQUENCY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 65570069
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350-1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Proximity Sensors - 1646092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details