ifm efector inc. Proximity Switch IFB3004BBPKG/M/US-104-IFC204

Description
PROXIMITY SWITCH, INDUCTIVE, 4MM, 10-36 VDC, 100MA, PNP. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, INDUCTIVE, 4MM, 10-36 VDC, 100MA, PNP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 117562027 - Radwell International
Willingboro, NJ, United States
Proximity Switch
117562027
Proximity Switch 117562027
PROXIMITY SWITCH, INDUCTIVE, 4MM, 10-36 VDC, 100MA, PNP. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, INDUCTIVE, 4MM, 10-36 VDC, 100MA, PNP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 117562027
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005400-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details