ifm efector inc. Proximity Switch IFA3004-BPKG-IF5329

Description
INDUCTIVE SENSOR, 4 MM SENSING RANGE, 10-36 VDC, 15 MA, PNP, N/O, M12 THREADED HOUSING, 2 M CABLE LENGTH, -25 TO +80 DEGREE C, IP67, IF5329. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 4 MM SENSING RANGE, 10-36 VDC, 15 MA, PNP, N/O, M12 THREADED HOUSING, 2 M CABLE LENGTH, -25 TO +80 DEGREE C, IP67, IF5329. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 65570137 - Radwell International
Willingboro, NJ, United States
Proximity Switch
65570137
Proximity Switch 65570137
INDUCTIVE SENSOR, 4 MM SENSING RANGE, 10-36 VDC, 15 MA, PNP, N/O, M12 THREADED HOUSING, 2 M CABLE LENGTH, -25 TO +80 DEGREE C, IP67, IF5329. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 4 MM SENSING RANGE, 10-36 VDC, 15 MA, PNP, N/O, M12 THREADED HOUSING, 2 M CABLE LENGTH, -25 TO +80 DEGREE C, IP67, IF5329. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 65570137
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000438-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 208112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.9843 inch (25 mm)
View Details