ifm efector inc. Proximity Switch IFA2002-ABOW/20-140V

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCITVE PROXIMITY SWITCH SENSOR, 20-140 VAC, SENSING DISTANCE: 2 MM, 250 MA, 2 METER CABLE . FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCITVE PROXIMITY SWITCH SENSOR, 20-140 VAC, SENSING DISTANCE: 2 MM, 250 MA, 2 METER CABLE . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 204384075 - Radwell International
Willingboro, NJ, United States
Proximity Switch
204384075
Proximity Switch 204384075
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCITVE PROXIMITY SWITCH SENSOR, 20-140 VAC, SENSING DISTANCE: 2 MM, 250 MA, 2 METER CABLE . FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, INDUCITVE PROXIMITY SWITCH SENSOR, 20-140 VAC, SENSING DISTANCE: 2 MM, 250 MA, 2 METER CABLE . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 204384075
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX3088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details