ifm efector inc. Proximity Sensors IF6138

Description
ifm electronic IF6138
Request a Quote
Description
ifm electronic IF6138
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184654
Proximity Sensors 184654
ifm electronic IF6138

ifm electronic IF6138

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 184654
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Ring Style Sensors - 9714-2000 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.7874 inch (20 mm)
View Details
Inductive Proximity Sensors - 5000001520-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Pneumatic Cylinder Sensors - 2128736 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
Electrical Output Switched / Alarm
View Details