ifm efector inc. Proximity Sensors - Industrial IF6123

Description
SENSOR PROX IND 0.38-3.75MM CYL
Request a Quote Datasheet
Description
SENSOR PROX IND 0.38-3.75MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IF6123-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF6123-ND
Proximity Sensors - Industrial 2330-IF6123-ND
SENSOR PROX IND 0.38-3.75MM CYL

SENSOR PROX IND 0.38-3.75MM CYL

Buy Now Datasheet
Proximity Sensors - 1444439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1444439
Proximity Sensors 1444439
ifm electronic IF6123

ifm electronic IF6123

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IF6123-ND 1444439
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Switch Type Normally Open; Normally Closed
Electrical Connection Connector
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1055505-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
Touch Sensors - Z13247-ND - DigiKey
Aratas America LLC
Specs
Sensor Technology Capacitive Proximity Sensor
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Connection Connector
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3118 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details