ifm efector inc. Proximity Sensors IF5930

Description
ifm electronic IF5930
Request a Quote
Description
ifm electronic IF5930
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163162
Proximity Sensors 163162
ifm electronic IF5930

ifm electronic IF5930

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 163162
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Fiber-optic unit - SOE4-FO-D-HF2-1PU-K - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.1250 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
IP69k Inductive Washdown Sensor -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details