ifm efector inc. Proximity Sensors IF5898

Description
ifm electronic IF5898
Request a Quote Datasheet
Description
ifm electronic IF5898
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 190129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190129
Proximity Sensors 190129
ifm electronic IF5898

ifm electronic IF5898

Supplier's Site
Proximity Sensors - Industrial - 2330-IF5898-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF5898-ND
Proximity Sensors - Industrial 2330-IF5898-ND
INDUSTRIAL AUTOMATION

INDUSTRIAL AUTOMATION

Buy Now Datasheet
Inductive sensor ifm efector IF5898 - IFK2007-FRKG/M/2LED/US-104-IRF -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IF5898 - IFK2007-FRKG/M/2LED/US-104-IRF
Inductive sensor ifm efector IF5898 - IFK2007-FRKG/M/2LED/US-104-IRF
The inductive sensor IF5898 - IFK2007-FRKG/M/2LED/ US-104-IRF from ifm operates with a supply voltage of 10-36 V DC. The output is a positive or negative-switching NO/NC contact. Thanks to the increased sensing range of 7 mm with non-flush installation the inductive sensor IF5898 - IFK2007-FRKG/M/2LED/ US-104-IRF provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IF5898 - IFK2007-FRKG/M/2LED/ US-104-IRF is often used in factory automation and in machine building.

The inductive sensor IF5898 - IFK2007-FRKG/M/2LED/US-104-IRF from ifm operates with a supply voltage of 10-36 V DC. The output is a positive or negative-switching NO/NC contact. Thanks to the increased sensing range of 7 mm with non-flush installation the inductive sensor IF5898 - IFK2007-FRKG/M/2LED/US-104-IRF provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IF5898 - IFK2007-FRKG/M/2LED/US-104-IRF is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 190129 2330-IF5898-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IF5898 - IFK2007-FRKG/M/2LED/US-104-IRF
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 2.36 inch (60 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Inductive Proximity Sensors - 9962-6265 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0800 inch (2.03 mm)
View Details
3 suppliers
Proximity Sensors - Industrial - 1882-1070168-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX3350 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers