TE Connectivity Inductive Proximity Sensors 5000004658-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Device Identification Code : B: I/O = 1 / ID = A / ID1 = F / ID2 = F, A: I/O = 1 / ID = A / ID1 = 7 / ID2 = F Electrical Connection : Connector 4 Pin Number of Conductors : 2 Dimensions Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Diameter : 30 MM  [1.181 INCH ] Standard Object Size : 30 x 30 MM  [1.18 x 1.18 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Supply Voltage Range (VDC) : 30.5 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : ASi3.2 - AS-Interface 2.1 Indicator Type : Micro LED on Connector Operational Function : Constant Distance
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Device Identification Code : B: I/O = 1 / ID = A / ID1 = F / ID2 = F, A: I/O = 1 / ID = A / ID1 = 7 / ID2 = F Electrical Connection : Connector 4 Pin Number of Conductors : 2 Dimensions Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Diameter : 30 MM  [1.181 INCH ] Standard Object Size : 30 x 30 MM  [1.18 x 1.18 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Supply Voltage Range (VDC) : 30.5 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : ASi3.2 - AS-Interface 2.1 Indicator Type : Micro LED on Connector Operational Function : Constant Distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000004658-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000004658-SE
Inductive Proximity Sensors 5000004658-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Device Identification Code : B: I/O = 1 / ID = A / ID1 = F / ID2 = F, A: I/O = 1 / ID = A / ID1 = 7 / ID2 = F Electrical Connection : Connector 4 Pin Number of Conductors : 2 Dimensions Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Diameter : 30 MM  [1.181 INCH ] Standard Object Size : 30 x 30 MM  [1.18 x 1.18 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Supply Voltage Range (VDC) : 30.5 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : ASi3.2 - AS-Interface 2.1 Indicator Type : Micro LED on Connector Operational Function : Constant Distance

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Device Identification Code : B: I/O = 1 / ID = A / ID1 = F / ID2 = F, A: I/O = 1 / ID = A / ID1 = 7 / ID2 = F
  • Electrical Connection : Connector 4 Pin
  • Number of Conductors : 2

Dimensions


  • Nominal Sensing Distance : 15 MM  [.59 INCH ]
  • Product Diameter : 30 MM  [1.181 INCH ]
  • Standard Object Size : 30 x 30 MM  [1.18 x 1.18 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 30.5
  • Supply Voltage Range (VDC) : 30.5

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M30

Operation/Application


  • Electrical Configuration : ASi3.2 - AS-Interface 2.1
  • Indicator Type : Micro LED on Connector
  • Operational Function : Constant Distance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000004658-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.5900 inch (14.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000624-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004958-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
View Details
Capacitive Proximity Sensors - 5000000977-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Closed
Electrical Connection AC/DC
View Details
Capacitive Proximity Sensors - 5000001075-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details