ifm efector inc. Proximity Sensors IF5636

Description
ifm electronic IF5636
Request a Quote Datasheet
Description
ifm electronic IF5636
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184478
Proximity Sensors 184478
ifm electronic IF5636

ifm electronic IF5636

Supplier's Site
Proximity Sensors - Industrial - 2330-IF5636-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF5636-ND
Proximity Sensors - Industrial 2330-IF5636-ND
INDUCTIVE SENSOR; M12X1; 2 MM; F

INDUCTIVE SENSOR; M12X1; 2 MM; F

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 184478 2330-IF5636-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.76 inch (70 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002613-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
Switches (Solid State) - A3230LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1040886-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers