SICK Proximity Sensors 1040886

Description
SICK IME08-04NPSZT0S
Request a Quote
Description
SICK IME08-04NPSZT0S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093397
Proximity Sensors 2093397
SICK IME08-04NPSZT0S

SICK IME08-04NPSZT0S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2093397
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1076291-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-S1KBA-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 7.65 inch (194 mm)
View Details
2 suppliers
Proximity sensor - SMT-10M-PS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers