SENSOR PROX INDUCTIVE 4MM CYLIND
The inductive sensor IF5579 - IFA3004-BPKG/US-104 from ifm operates with a supply voltage of 10-36 V DC. The output is a PNP NO contact. Thanks to the increased sensing range of 4 mm with non-flush installation the inductive sensor IF5579 - IFA3004-BPKG/US-104 provides more reliability in your applications. Thanks to the lasered type label, 4-fold LED and standardised M12 connector the inductive sensor IF5579 - IFA3004-BPKG/US-104 is often used in factory automation and in machine building.
| DigiKey | RS Components, Ltd. | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 2330-IF5579-ND | 163185 | |
| Product Name | Proximity Sensors - Industrial | Proximity Sensors | Inductive sensor ifm efector IF5579 - IFA3004-BPKG/US-104 |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor | |
| Operating Temperature | -13 to 176 F (-25 to 80 C) | -13 to 158 F (-25 to 70 C) | |
| Switch Type | Normally Open | Normally Open | |
| Electrical Connection | Connector | M12 connector | |
| Body Shape | Cylindrical; Threaded Barrel; Other; Threaded Barrel | Cylindrical; Threaded Barrel |