ifm efector inc. Proximity Sensors - Industrial IF5542

Description
INDUCTIVE SENSOR; M12X1; 2MM; FL
Request a Quote Datasheet
Description
INDUCTIVE SENSOR; M12X1; 2MM; FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IF5542-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF5542-ND
Proximity Sensors - Industrial 2330-IF5542-ND
INDUCTIVE SENSOR; M12X1; 2MM; FL

INDUCTIVE SENSOR; M12X1; 2MM; FL

Buy Now Datasheet
Proximity Sensors - 185538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185538
Proximity Sensors 185538
ifm electronic IF5542

ifm electronic IF5542

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IF5542-ND 185538
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000715-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A1180ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Light Grids - 2859100 - RS Components, Ltd.
Specs
Length 4.17 inch (106 mm)
Width 2.44 inch (62 mm)
View Details