ifm efector inc. Proximity Sensors IF5508

Description
ifm electronic IF5508
Request a Quote
Description
ifm electronic IF5508
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163165 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163165
Proximity Sensors 163165
ifm electronic IF5508

ifm electronic IF5508

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 163165
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Hardware - 08317801410 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3471 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details