ifm efector inc. Proximity Sensors IF5330

Description
ifm electronic IF5330
Request a Quote
Description
ifm electronic IF5330
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163229 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163229
Proximity Sensors 163229
ifm electronic IF5330

ifm electronic IF5330

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 163229
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1157LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Proximity Sensors - 184216 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Length 4.13 inch (105 mm)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-PP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details