ifm efector inc. Proximity Sensors - Industrial IF0312

Description
SENSOR PROX INDUCTIVE 7MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 7MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IF0312-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF0312-ND
Proximity Sensors - Industrial 2330-IF0312-ND
SENSOR PROX INDUCTIVE 7MM CYLIND

SENSOR PROX INDUCTIVE 7MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IF0312 - IFK2007-AROA/SL/LS-100AK RT -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IF0312 - IFK2007-AROA/SL/LS-100AK RT
Inductive sensor ifm efector IF0312 - IFK2007-AROA/SL/LS-100AK RT
The inductive sensor IF0312 - IFK2007-AROA/SL/LS-1 00AK RT from ifm operates with a supply voltage of 10-140 V DC or 20-140 V AC. The output is a NO contact. Thanks to the increased sensing range of 7 mm with non-flush installation the inductive sensor IF0312 - IFK2007-AROA/SL/LS-1 00AK RT provides more reliability in your applications. Thanks to the type label, LED indicator and standardised 1/2" Micro AC connector, the inductive sensor IF0312 - IFK2007-AROA/SL/LS-1 00AK RT is often used in factory automation and in machine building.

The inductive sensor IF0312 - IFK2007-AROA/SL/LS-100AK RT from ifm operates with a supply voltage of 10-140 V DC or 20-140 V AC. The output is a NO contact. Thanks to the increased sensing range of 7 mm with non-flush installation the inductive sensor IF0312 - IFK2007-AROA/SL/LS-100AK RT provides more reliability in your applications. Thanks to the type label, LED indicator and standardised 1/2" Micro AC connector, the inductive sensor IF0312 - IFK2007-AROA/SL/LS-100AK RT is often used in factory automation and in machine building.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IF0312-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IF0312 - IFK2007-AROA/SL/LS-100AK RT
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Electrical Output Switched / Alarm Voltage; Switched / Alarm
Switch Type Normally Open Normally Open
Electrical Connection Connector 1/2" Micro AC (3-pin)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 141081337 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - 08310002018 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2066150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details