ifm efector inc. Proximity Sensors - Industrial IF0287

Description
INDUCTIVE SENSOR; M12X1; 4MM; NO
Request a Quote Datasheet
Description
INDUCTIVE SENSOR; M12X1; 4MM; NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IF0287-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IF0287-ND
Proximity Sensors - Industrial 2330-IF0287-ND
INDUCTIVE SENSOR; M12X1; 4MM; NO

INDUCTIVE SENSOR; M12X1; 4MM; NO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2330-IF0287-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093553 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
EE-SX1340 Photomicrosensor (Transmissive) - EE-SX1340 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3226R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.73 inch (44 mm)
View Details