ifm efector inc. Proximity Switch IF-3002-BPKG/55V-IF5313

Description
INDUCTIVE SENSOR, 2 MM SENSING RANGE, 10-55 VDC, 15 MA, PNP, N/O, M12 THREAD, 2 M CABLE LENGTH, FLUSH MOUNT, -25 TO +80 DEGREES C, IP67, (IF5313), REPLACEMENT FOR IF-3002-BPOG-IF5004. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 2 MM SENSING RANGE, 10-55 VDC, 15 MA, PNP, N/O, M12 THREAD, 2 M CABLE LENGTH, FLUSH MOUNT, -25 TO +80 DEGREES C, IP67, (IF5313), REPLACEMENT FOR IF-3002-BPOG-IF5004. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88333888 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88333888
Proximity Switch 88333888
INDUCTIVE SENSOR, 2 MM SENSING RANGE, 10-55 VDC, 15 MA, PNP, N/O, M12 THREAD, 2 M CABLE LENGTH, FLUSH MOUNT, -25 TO +80 DEGREES C, IP67, (IF5313), REPLACEMENT FOR IF-3002-BPOG-IF5004. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 2 MM SENSING RANGE, 10-55 VDC, 15 MA, PNP, N/O, M12 THREAD, 2 M CABLE LENGTH, FLUSH MOUNT, -25 TO +80 DEGREES C, IP67, (IF5313), REPLACEMENT FOR IF-3002-BPOG-IF5004. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88333888
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1045390-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -13 to 122 F (-25 to 50 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 163210 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Power Requirements DC Powered
Length 1.46 inch (37 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000004160-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details