ifm efector inc. Proximity Sensors IET200

Description
ifm electronic IET200
Request a Quote
Description
ifm electronic IET200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 185695 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
185695
Proximity Sensors 185695
ifm electronic IET200

ifm electronic IET200

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 185695
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Touch Sensors - 39-W2GJ-L6-ND - DigiKey
Aratas America LLC
Specs
Sensor Technology Capacitive Proximity Sensor
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Connection Connector
View Details
Inductive Proximity Sensors - 5000001740-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details