ifm efector inc. Proximity Sensors IES256

Description
ifm electronic IES256
Request a Quote Datasheet
Description
ifm electronic IES256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 189350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
189350
Proximity Sensors 189350
ifm electronic IES256

ifm electronic IES256

Supplier's Site
Proximity Sensors - Industrial - 2330-IES256-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IES256-ND
Proximity Sensors - Industrial 2330-IES256-ND
INDUCTIVE SENSOR; M8X1; 3MM; FLU

INDUCTIVE SENSOR; M8X1; 3MM; FLU

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 189350 2330-IES256-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.97 inch (50 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 to 1.57 inch (20 to 40 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1035 Photomicrosensor (Transmissive) - EE-SX1035 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.2047 inch (5.2 mm)
View Details
3 suppliers
ANSI Street Lighting Photocells - 2388948-1 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details