ifm efector inc. Proximity Sensors IES223

Description
ifm electronic IES223
Request a Quote Datasheet
Description
ifm electronic IES223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162946 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162946
Proximity Sensors 162946
ifm electronic IES223

ifm electronic IES223

Supplier's Site
Proximity Sensors - Industrial - 2330-IES223-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IES223-ND
Proximity Sensors - Industrial 2330-IES223-ND
INDUCTIVE PROXIMITY SENSOR,3MM R

INDUCTIVE PROXIMITY SENSOR,3MM R

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162946 2330-IES223-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.18 inch (30 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 184979 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.03 inch (77 mm)
View Details
Proximity Sensors - 2093575 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIED-M18NB-ZS-K-L - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Repeatability 7.87 mils (200 µm)
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details