ifm efector inc. Proximity Sensors IES221

Description
ifm electronic IES221
Request a Quote
Description
ifm electronic IES221
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 187842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
187842
Proximity Sensors 187842
ifm electronic IES221

ifm electronic IES221

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 187842
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - PROXIMITY SERIES - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0039 to 0.1575 inch (0.1000 to 4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensors, Transducers - Proximity Sensors - Industrial - 1100095-TL-PP702 - Win Source Electronics
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.2000 inch (5.08 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000000276-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details