ifm efector inc. Proximity Sensors IES201

Description
ifm electronic IES201
Request a Quote Datasheet
Description
ifm electronic IES201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162923
Proximity Sensors 162923
ifm electronic IES201

ifm electronic IES201

Supplier's Site
Proximity Sensors - Industrial - 2330-IES201-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IES201-ND
Proximity Sensors - Industrial 2330-IES201-ND
SENSOR PROX INDUCTIVE 6MM CYLIND

SENSOR PROX INDUCTIVE 6MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IES201 - IEB3006-BPKG/V4A/K1/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IES201 - IEB3006-BPKG/V4A/K1/AS
Inductive sensor ifm efector IES201 - IEB3006-BPKG/V4A/K1/AS
inductive sensor IES201 - IEB3006-BPKG/V4A/K1/ AS from ifm electronic with a length of 40 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 6 mm with non-flush installation, the inductive sensor IES201 - IEB3006-BPKG/V4A/K1/ AS offers more safety in your applications. Due to the uniform switching distance to all metals, its magnetic field strength of max. 300 mT, 4-position switching status display and standardized M8 connector, the inductive sensor IES201 - IEB3006-BPKG/V4A/K1/ AS is often used in industrial, mobile, cooling and lubrication applications.

inductive sensor IES201 - IEB3006-BPKG/V4A/K1/AS from ifm electronic with a length of 40 mm operates with a supply voltage of 10-30 V DC. A NO PNP contact is available as an output. Thanks to the switching distance of 6 mm with non-flush installation, the inductive sensor IES201 - IEB3006-BPKG/V4A/K1/AS offers more safety in your applications. Due to the uniform switching distance to all metals, its magnetic field strength of max. 300 mT, 4-position switching status display and standardized M8 connector, the inductive sensor IES201 - IEB3006-BPKG/V4A/K1/AS is often used in industrial, mobile, cooling and lubrication applications.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162923 2330-IES201-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IES201 - IEB3006-BPKG/V4A/K1/AS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Style Photoelectric Sensor - 42CSS-D2MPA1-D4 - Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operation Distance 3.94 inch (100 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3302 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details