ifm efector inc. Proximity Sensors IER204

Description
ifm electronic IER204
Request a Quote
Description
ifm electronic IER204
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2307710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2307710
Proximity Sensors 2307710
ifm electronic IER204

ifm electronic IER204

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2307710
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Cylindrical - PROXIMITY SERIES - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0039 to 0.1575 inch (0.1000 to 4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3009-P1/EE-SX4009-P1 EE-1005 Photomicrosensor (Transmissive) - EE-SX3009-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
5 suppliers
Inductive Proximity Sensors - 5000000397-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Switch Type Normally Open; Normally Closed
View Details