TE Connectivity Inductive Proximity Sensors 5000000397-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2 Contact Features Switching Contact Type : NO or NC Dimensions Nominal Sensing Distance : 15 MM  [.59 INCH ] Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 60 Switching Frequency (Max) (HZ) : 300 Housing Features Housing Series : U1 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC Indicator Type : LED Usage Conditions Operating Environment : Common Industrial Areas
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2 Contact Features Switching Contact Type : NO or NC Dimensions Nominal Sensing Distance : 15 MM  [.59 INCH ] Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 60 Switching Frequency (Max) (HZ) : 300 Housing Features Housing Series : U1 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC Indicator Type : LED Usage Conditions Operating Environment : Common Industrial Areas
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000000397-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000000397-SE
Inductive Proximity Sensors 5000000397-SE
Body Features Body Style : Plastic Flat Device Form Factor : Flat Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2 Contact Features Switching Contact Type : NO or NC Dimensions Nominal Sensing Distance : 15 MM  [.59 INCH ] Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 60 Switching Frequency (Max) (HZ) : 300 Housing Features Housing Series : U1 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC Indicator Type : LED Usage Conditions Operating Environment : Common Industrial Areas

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Flat

Configuration Features


  • Electrical Connection : Screw Terminal
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NO or NC

Dimensions


  • Nominal Sensing Distance : 15 MM  [.59 INCH ]
  • Standard Object Size : 45 x 45 MM  [1.77 x 1.77 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10 - 60
  • Switching Frequency (Max) (HZ) : 300

Housing Features


  • Housing Series : U1

Mechanical Attachment


  • Mounting Alignment Type : Flush

Operation/Application


  • Electrical Configuration : DC
  • Indicator Type : LED

Usage Conditions


  • Operating Environment : Common Industrial Areas
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000000397-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.5900 inch (14.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003158-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001520-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001740-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002939-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details