ifm efector inc. Proximity Sensors IEC214

Description
ifm electronic IEC214
Request a Quote
Description
ifm electronic IEC214
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 188016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
188016
Proximity Sensors 188016
ifm electronic IEC214

ifm electronic IEC214

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 188016
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Touch Sensors - 39-W2GJ-L6-ND - DigiKey
Aratas America LLC
Specs
Sensor Technology Capacitive Proximity Sensor
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Connection Connector
View Details
Inductive Proximity Sensors - 5000004876-SE - TE Connectivity
Specs
Operation Distance 2.36 inch (59.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details