ifm efector inc. Proximity Sensors - Industrial IEC200

Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 2MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IEC200-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IEC200-ND
Proximity Sensors - Industrial 2330-IEC200-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Proximity Sensors - 162873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162873
Proximity Sensors 162873
ifm electronic IEC200

ifm electronic IEC200

Supplier's Site
Inductive sensor ifm efector IEC200 - IEK3002BBPKG/AM/US -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IEC200 - IEK3002BBPKG/AM/US
Inductive sensor ifm efector IEC200 - IEK3002BBPKG/AM/US
The inductive sensor IEC200 - IEK3002BBPKG/AM/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 2 mm with flush installation the inductive sensor IEC200 - IEK3002BBPKG/AM/US provides more reliability in your applications. Thanks to the high protection rating IP67/IP68, the sensing face of resistant LCP and the special resistance to oils and coolants, the inductive sensor IEC200 - IEK3002BBPKG/AM/US is often used as proximity switch in machine tools.

The inductive sensor IEC200 - IEK3002BBPKG/AM/US from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring an increased sensing range of 2 mm with flush installation the inductive sensor IEC200 - IEK3002BBPKG/AM/US provides more reliability in your applications. Thanks to the high protection rating IP67/IP68, the sensing face of resistant LCP and the special resistance to oils and coolants, the inductive sensor IEC200 - IEK3002BBPKG/AM/US is often used as proximity switch in machine tools.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-IEC200-ND 162873
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive sensor ifm efector IEC200 - IEK3002BBPKG/AM/US
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switch - 88332607 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor
View Details
EE-SX3088/EE-SX4088 Photomicrosensor (Transmissive) - EE-SX3088 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093446 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details