ifm efector inc. Proximity Switch IEBC003BASKG-IE5343

Description
INDUCTIVE PROXIMITY SWITCH, 3MM FLUSH RANGE, 8MM DIAMETER, METAL HOUSING, 3 WIRE DC, PNP, OR 2WIRE DC PNP, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCH, 3MM FLUSH RANGE, 8MM DIAMETER, METAL HOUSING, 3 WIRE DC, PNP, OR 2WIRE DC PNP, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88333642 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88333642
Proximity Switch 88333642
INDUCTIVE PROXIMITY SWITCH, 3MM FLUSH RANGE, 8MM DIAMETER, METAL HOUSING, 3 WIRE DC, PNP, OR 2WIRE DC PNP, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCH, 3MM FLUSH RANGE, 8MM DIAMETER, METAL HOUSING, 3 WIRE DC, PNP, OR 2WIRE DC PNP, NORMALLY OPEN OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88333642
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIES-8M-NO-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric Sensors - 2103893 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
View Details
Switches (Solid State) - A1242LLHLT-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details