ifm efector inc. Proximity Switch IEA2001-FROG/PH-IE5222

Description
INDUCTIVE SENSOR, FOR USE WHERE SPACE IS RESTRICTED ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS VERY HIGH SWITCHING FREQUENCY TWO-WIRE TECHNOLOGY OUTPUT FUNCTION NORMALLY OPEN / NORMALLY CLOSED PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, FOR USE WHERE SPACE IS RESTRICTED ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS VERY HIGH SWITCHING FREQUENCY TWO-WIRE TECHNOLOGY OUTPUT FUNCTION NORMALLY OPEN / NORMALLY CLOSED PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88333234 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88333234
Proximity Switch 88333234
INDUCTIVE SENSOR, FOR USE WHERE SPACE IS RESTRICTED ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS VERY HIGH SWITCHING FREQUENCY TWO-WIRE TECHNOLOGY OUTPUT FUNCTION NORMALLY OPEN / NORMALLY CLOSED PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, FOR USE WHERE SPACE IS RESTRICTED ROBUST METAL HOUSING FOR USE IN HARSH INDUSTRIAL ENVIRONMENTS VERY HIGH SWITCHING FREQUENCY TWO-WIRE TECHNOLOGY OUTPUT FUNCTION NORMALLY OPEN / NORMALLY CLOSED PROGRAMMABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88333234
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1882-1119174-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 184996 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 2.83 inch (72 mm)
View Details
Inductive Proximity Sensors - 5000001168-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details