ifm efector inc. Proximity Sensors IE5366

Description
ifm electronic IE5366
Request a Quote Datasheet
Description
ifm electronic IE5366
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162936
Proximity Sensors 162936
ifm electronic IE5366

ifm electronic IE5366

Supplier's Site
Proximity Sensors - Industrial - 2330-IE5366-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5366-ND
Proximity Sensors - Industrial 2330-IE5366-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162936 2330-IE5366-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.18 inch (30 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092532 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 inch (4 mm)
View Details
EE-SX3088-W11/4088-W11 Photomicrosensor (Transmissive) - EE-SX4088-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2066128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details