ifm efector inc. Proximity Sensors IE5350

Description
ifm electronic IE5350
Request a Quote Datasheet
Description
ifm electronic IE5350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162881
Proximity Sensors 162881
ifm electronic IE5350

ifm electronic IE5350

Supplier's Site
Proximity Sensors - Industrial - 2330-IE5350-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5350-ND
Proximity Sensors - Industrial 2330-IE5350-ND
INDUCTIVE SENSOR; M8X1; 5MM; NON

INDUCTIVE SENSOR; M8X1; 5MM; NON

Buy Now Datasheet
Inductive sensor ifm efector IE5350 - IEBC005-BSKG/V4A/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IE5350 - IEBC005-BSKG/V4A/AS
Inductive sensor ifm efector IE5350 - IEBC005-BSKG/V4A/AS
The IE5350 - IEBC005-BSKG/V4A/AS inductive sensor from ifm electronic operates with a supply voltage of 10-30 V DC. A NC PNP contact is available as an output. Featuring an increased switching range of 5 mm with non-flush mounting, the inductive sensor IIE5350 - IEBC005-BSKG/V4A/AS offers more safety in your applications. Thanks to a laser-engraved name plate, a 4-fold switching status display and a standard M8 plug-in connection, the IE5350-IEBC005-BSKG/ V4A/AS inductive sensor is often used in handling technology and in special purpose machine building.

The IE5350 - IEBC005-BSKG/V4A/AS inductive sensor from ifm electronic operates with a supply voltage of 10-30 V DC. A NC PNP contact is available as an output. Featuring an increased switching range of 5 mm with non-flush mounting, the inductive sensor IIE5350 - IEBC005-BSKG/V4A/AS offers more safety in your applications. Thanks to a laser-engraved name plate, a 4-fold switching status display and a standard M8 plug-in connection, the IE5350-IEBC005-BSKG/V4A/AS inductive sensor is often used in handling technology and in special purpose machine building.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162881 2330-IE5350-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IE5350 - IEBC005-BSKG/V4A/AS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.57 inch (40 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature 32 to 140 F (0.0 to 60 C) 32 to 140 F (0.0 to 60 C)
Switch Type Normally Closed Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093553 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 2330-IEP200-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
View Details
Photoelectric Proximity Sensors - 5000002613-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details