ifm efector inc. Proximity Sensors IE5287

Description
ifm electronic IE5287
Request a Quote Datasheet
Description
ifm electronic IE5287
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163181
Proximity Sensors 163181
ifm electronic IE5287

ifm electronic IE5287

Supplier's Site
Proximity Sensors - Industrial - 2330-IE5287-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5287-ND
Proximity Sensors - Industrial 2330-IE5287-ND
SENSOR PROX INDUCTIVE 2MM CYLIND

SENSOR PROX INDUCTIVE 2MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IE5287 - IEB3002BBPKG/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IE5287 - IEB3002BBPKG/AS
Inductive sensor ifm efector IE5287 - IEB3002BBPKG/AS
The inductive sensor IE5287 - IEB3002BBPKG/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 2 mm with flush installation the inductive sensor IE5287 - IEB3002BBPKG/AS provides more reliability in your applications. Thanks to the high protection rating IP67, and 4x led indicators, the IE5287 - IEB3002BBPKG/AS is used universally in standard automation applications.

The inductive sensor IE5287 - IEB3002BBPKG/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Thanks to the increased sensing range of 2 mm with flush installation the inductive sensor IE5287 - IEB3002BBPKG/AS provides more reliability in your applications. Thanks to the high protection rating IP67, and 4x led indicators, the IE5287 - IEB3002BBPKG/AS is used universally in standard automation applications.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 163181 2330-IE5287-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IE5287 - IEB3002BBPKG/AS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.97 inch (50 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

 - High Temperature Inductive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.7874 inch (2 to 20 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1096-W11 Photomicrosensor (Transmissive) - EE-SX1096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000000623-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details