ifm efector inc. Proximity Sensors - Industrial IE5203

Description
SENSOR PROX INDUCTIVE 1MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 1MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IE5203-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5203-ND
Proximity Sensors - Industrial 2330-IE5203-ND
SENSOR PROX INDUCTIVE 1MM CYLIND

SENSOR PROX INDUCTIVE 1MM CYLIND

Buy Now Datasheet
Proximity Sensors - 190824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190824
Proximity Sensors 190824
ifm electronic IE5203

ifm electronic IE5203

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IE5203-ND 190824
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 184996 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 2.83 inch (72 mm)
View Details
Proximity Sensors - 2093497 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity sensor - SIEN-M12NB-NO-S-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details