ifm efector inc. Proximity Sensors IE5090

Description
ifm electronic IE5090
Request a Quote Datasheet
Description
ifm electronic IE5090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162869
Proximity Sensors 162869
ifm electronic IE5090

ifm electronic IE5090

Supplier's Site
Proximity Sensors - Industrial - 2330-IE5090-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5090-ND
Proximity Sensors - Industrial 2330-IE5090-ND
SENSOR PROX INDUCTIVE 1MM CYLIND

SENSOR PROX INDUCTIVE 1MM CYLIND

Buy Now Datasheet
Inductive sensor ifm efector IE5090 - IEB3001-BPKG/US-100-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IE5090 - IEB3001-BPKG/US-100-DPS
Inductive sensor ifm efector IE5090 - IEB3001-BPKG/US-100-DPS
The inductive sensor ifm efector IE5090 - IEB3001-BPKG/US-100- DPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring a sensing range of 1 mm with flush installation, the inductive sensor ifm efector IE5090 - IEB3001-BPKG/US-100- DPS provides more reliability in your applications. Thanks to the protection rating IP67, LED switching indicator and standardised M12 connector the inductive sensor ifm efector IE5090 - IEB3001-BPKG/US-100- DPS is often used in handling technology and in special purpose machine building.

The inductive sensor ifm efector IE5090 - IEB3001-BPKG/US-100-DPS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive-switching NO contact. Featuring a sensing range of 1 mm with flush installation, the inductive sensor ifm efector IE5090 - IEB3001-BPKG/US-100-DPS provides more reliability in your applications. Thanks to the protection rating IP67, LED switching indicator and standardised M12 connector the inductive sensor ifm efector IE5090 - IEB3001-BPKG/US-100-DPS is often used in handling technology and in special purpose machine building.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 162869 2330-IE5090-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IE5090 - IEB3001-BPKG/US-100-DPS
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel Cylindrical; Threaded Barrel
Length 1.97 inch (50 mm)
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Switch Type Normally Open Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Photoelectric - 119544731 - Radwell International
Specs
Sensor Technology Inductive Proximity Sensor; Photoelectric Sensors
View Details