ifm efector inc. Proximity Sensors - Industrial IE5078

Description
INDUCTIVE SENSOR, PNP, NORMALLY
Request a Quote Datasheet
Description
INDUCTIVE SENSOR, PNP, NORMALLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IE5078-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IE5078-ND
Proximity Sensors - Industrial 2330-IE5078-ND
INDUCTIVE SENSOR, PNP, NORMALLY

INDUCTIVE SENSOR, PNP, NORMALLY

Buy Now Datasheet
Proximity Sensors - 162951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162951
Proximity Sensors 162951
ifm electronic IE5078

ifm electronic IE5078

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IE5078-ND 162951
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 520 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Confocal miniature sensor - confocalDT IFS2402-4 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0748 to 0.2126 inch (1.9 to 5.4 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Inductive Proximity Sensors - 5000003374-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details