ifm efector inc. Proximity Switch IDC3050BBPKG/2LED/US-100-DPS-ID5055

Description
INDUCTIVE SENSOR, 250 MA, 10-36 VDC, NORMALLY OPEN, 50 MM SENSING RANGE, PNP, PULSED CIRCUIT PROTECTION, CLASS II, 92 X 80 X 40 MM DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, 250 MA, 10-36 VDC, NORMALLY OPEN, 50 MM SENSING RANGE, PNP, PULSED CIRCUIT PROTECTION, CLASS II, 92 X 80 X 40 MM DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 88333104 - Radwell International
Willingboro, NJ, United States
Proximity Switch
88333104
Proximity Switch 88333104
INDUCTIVE SENSOR, 250 MA, 10-36 VDC, NORMALLY OPEN, 50 MM SENSING RANGE, PNP, PULSED CIRCUIT PROTECTION, CLASS II, 92 X 80 X 40 MM DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, 250 MA, 10-36 VDC, NORMALLY OPEN, 50 MM SENSING RANGE, PNP, PULSED CIRCUIT PROTECTION, CLASS II, 92 X 80 X 40 MM DIMENSIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88333104
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - M50 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407-0.1 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0394 to 0.0433 inch (1 to 1.1 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Inductive Proximity Sensors - 5000000788-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details