ifm efector inc. Proximity Sensors - Industrial ID5055

Description
SENSOR PROX INDUCTIVE 50MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 50MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-ID5055-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-ID5055-ND
Proximity Sensors - Industrial 2330-ID5055-ND
SENSOR PROX INDUCTIVE 50MM MOD

SENSOR PROX INDUCTIVE 50MM MOD

Buy Now Datasheet
Proximity Sensors - 8140291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
8140291
Proximity Sensors 8140291
ifm electronic ID5055

ifm electronic ID5055

Supplier's Site
Inductive Sensor ifm efector ID5055 - IDC3050BBPKG/2LED/US-100-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive Sensor ifm efector ID5055 - IDC3050BBPKG/2LED/US-100-DPS
Inductive Sensor ifm efector ID5055 - IDC3050BBPKG/2LED/US-100-DPS
The rectangular inductive sensor ifm efector ID5055- IDC3050BBPKG/2LED/US -100-DPS from ifm operates with a supply voltage of 10-36 V DC. Thanks to its design, the inductive sensor ifm efector ID5055- IDC3050BBPKG/2LED/US -100-DPS can easily be replaced in case of maintenance. With its 50 mm sensing range, the inductive sensor ifm efector ID5055- IDC3050BBPKG/2LED/US -100-DPS is the optimum proximity switch for a variety of applications.

The rectangular inductive sensor ifm efector ID5055- IDC3050BBPKG/2LED/US-100-DPS from ifm operates with a supply voltage of 10-36 V DC. Thanks to its design, the inductive sensor ifm efector ID5055- IDC3050BBPKG/2LED/US-100-DPS can easily be replaced in case of maintenance. With its 50 mm sensing range, the inductive sensor ifm efector ID5055- IDC3050BBPKG/2LED/US-100-DPS is the optimum proximity switch for a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 2330-ID5055-ND 8140291
Product Name Proximity Sensors - Industrial Proximity Sensors Inductive Sensor ifm efector ID5055 - IDC3050BBPKG/2LED/US-100-DPS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open Normally Open
Electrical Connection Connector M12 connector
Body Shape Rectangular; Other; Block Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN5 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3164-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000005432-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details