ifm efector inc. Proximity Sensors ID5033

Description
ifm electronic ID5033
Request a Quote
Description
ifm electronic ID5033
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 190237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190237
Proximity Sensors 190237
ifm electronic ID5033

ifm electronic ID5033

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 190237
Product Name Proximity Sensors
Body Shape Rectangular; Other; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3163-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000005408-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details