ifm efector inc. Proximity Sensors - Industrial ID5005

Description
INDUCTIVE PROXIMITY SENSOR,105X8
Request a Quote Datasheet
Description
INDUCTIVE PROXIMITY SENSOR,105X8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-ID5005-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-ID5005-ND
Proximity Sensors - Industrial 2330-ID5005-ND
INDUCTIVE PROXIMITY SENSOR,105X8

INDUCTIVE PROXIMITY SENSOR,105X8

Buy Now Datasheet
Proximity Sensors - 163183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163183
Proximity Sensors 163183
ifm electronic ID5005

ifm electronic ID5005

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-ID5005-ND 163183
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SME-8-K-24-S6 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
3 suppliers
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3310 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details