ifm efector inc. Proximity Sensors IA5083

Description
ifm electronic IA5083
Request a Quote
Description
ifm electronic IA5083
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162918 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162918
Proximity Sensors 162918
ifm electronic IA5083

ifm electronic IA5083

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 162918
Product Name Proximity Sensors
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Analog Series M8 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000005401-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details