ifm efector inc. Proximity Sensors I27001

Description
ifm electronic I27001
Request a Quote Datasheet
Description
ifm electronic I27001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 189426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
189426
Proximity Sensors 189426
ifm electronic I27001

ifm electronic I27001

Supplier's Site
Proximity Sensors - Industrial - 2330-I27001-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-I27001-ND
Proximity Sensors - Industrial 2330-I27001-ND
INDUCTIVE SENSOR; 164; 30-120MM;

INDUCTIVE SENSOR; 164; 30-120MM;

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 189426 2330-I27001-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 2.48 inch (63 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P3-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Inductive Proximity Sensors - 5000000719-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details