ifm efector inc. Proximity Sensors GG712S

Description
ifm electronic GG712S
Request a Quote Datasheet
Description
ifm electronic GG712S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 163240 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163240
Proximity Sensors 163240
ifm electronic GG712S

ifm electronic GG712S

Supplier's Site
Proximity Sensors - Industrial - 2330-GG712S-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-GG712S-ND
Proximity Sensors - Industrial 2330-GG712S-ND
SENSOR PROX INDUCTIVE 1-5MM CYL

SENSOR PROX INDUCTIVE 1-5MM CYL

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 163240 2330-GG712S-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

 - Miniature Cylindrical Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 to 0.3150 inch (1 to 8 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2778705 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Other; Compact
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
Inductive Proximity Sensors - 5000002577-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details