ifm efector inc. Proximity Sensors - Industrial GF854S

Description
FAIL-SAFE; M12X1; ENABLE>6MM; PN
Request a Quote Datasheet
Description
FAIL-SAFE; M12X1; ENABLE>6MM; PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-GF854S-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-GF854S-ND
Proximity Sensors - Industrial 2330-GF854S-ND
FAIL-SAFE; M12X1; ENABLE>6MM; PN

FAIL-SAFE; M12X1; ENABLE>6MM; PN

Buy Now Datasheet
Proximity Sensors - 162895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162895
Proximity Sensors 162895
ifm electronic GF854S

ifm electronic GF854S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-GF854S-ND 162895
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX3162-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Proximity Sensors - 08400832263 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Metal Face Inductive Sensor - 871TM-DH10CP30-H2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Electrical Connection ToughLink Cable, (#18 AWG)
View Details