ifm efector inc. Photoelectric FT-50-V-V-R5-E20829

Description
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR APPLICATIONS IN HIGH-TEMPERATURE AREAS STAINLESS STEEL SHEATHING FOR USE UP TO 315 °C ANGLED TYPE FOR USE WHERE SPACE IS RESTRICTED LONG RANGE SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY
Description
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR APPLICATIONS IN HIGH-TEMPERATURE AREAS STAINLESS STEEL SHEATHING FOR USE UP TO 315 °C ANGLED TYPE FOR USE WHERE SPACE IS RESTRICTED LONG RANGE SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88332032 - Radwell International
Willingboro, NJ, United States
Photoelectric
88332032
Photoelectric 88332032
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR APPLICATIONS IN HIGH-TEMPERATURE AREAS STAINLESS STEEL SHEATHING FOR USE UP TO 315 °C ANGLED TYPE FOR USE WHERE SPACE IS RESTRICTED LONG RANGE SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY

FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR APPLICATIONS IN HIGH-TEMPERATURE AREAS STAINLESS STEEL SHEATHING FOR USE UP TO 315 °C ANGLED TYPE FOR USE WHERE SPACE IS RESTRICTED LONG RANGE SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88332032
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2412/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details