ifm efector inc. Photoelectric FT-30-A-A-M8-E20152

Description
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR APPLICATIONS IN HIGH-TEMPERATURE AREAS ALUMINIUM SHEATHING FOR USE UP TO 290 °C INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT RESISTANT TO VARIOUS AGGRESSIVE CHEMICALS SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY
Description
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR APPLICATIONS IN HIGH-TEMPERATURE AREAS ALUMINIUM SHEATHING FOR USE UP TO 290 °C INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT RESISTANT TO VARIOUS AGGRESSIVE CHEMICALS SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88331972 - Radwell International
Willingboro, NJ, United States
Photoelectric
88331972
Photoelectric 88331972
FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR APPLICATIONS IN HIGH-TEMPERATURE AREAS ALUMINIUM SHEATHING FOR USE UP TO 290 °C INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT RESISTANT TO VARIOUS AGGRESSIVE CHEMICALS SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY

FIBRE OPTIC DIFFUSE REFLECTION SENSOR, FOR APPLICATIONS IN HIGH-TEMPERATURE AREAS ALUMINIUM SHEATHING FOR USE UP TO 290 °C INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT RESISTANT TO VARIOUS AGGRESSIVE CHEMICALS SMALL BENDING RADIUS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88331972
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Confocal sensor for special requirements - confocalDT IFS2406-10 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 1.06 to 1.46 inch (27 to 37 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Proximity sensor - SIEF-M30B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.3937 inch (10 mm)
Repeatability 21.65 mils (550 µm)
Switching Frequency 2 kHz
View Details
2 suppliers
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
View Details