ifm efector inc. Photoelectric FT-00-R3-E20199

Description
FIBRE OPTIC, DIFFUSE REFLECTION SENSOR, FOR INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT OPERATION, AS DIFFUSE REFLECTION SENSOR, LONG RANGE ANGLED TYPE FOR USE WHERE SPACE IS RESTRICTED WITH DIRECT ADAPTATION TO THE FIBRE-OPTIC AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY
Description
FIBRE OPTIC, DIFFUSE REFLECTION SENSOR, FOR INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT OPERATION, AS DIFFUSE REFLECTION SENSOR, LONG RANGE ANGLED TYPE FOR USE WHERE SPACE IS RESTRICTED WITH DIRECT ADAPTATION TO THE FIBRE-OPTIC AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 88331868 - Radwell International
Willingboro, NJ, United States
Photoelectric
88331868
Photoelectric 88331868
FIBRE OPTIC, DIFFUSE REFLECTION SENSOR, FOR INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT OPERATION, AS DIFFUSE REFLECTION SENSOR, LONG RANGE ANGLED TYPE FOR USE WHERE SPACE IS RESTRICTED WITH DIRECT ADAPTATION TO THE FIBRE-OPTIC AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY

FIBRE OPTIC, DIFFUSE REFLECTION SENSOR, FOR INSTALLATION IN PLACES WHERE ACCESS IS DIFFICULT OPERATION, AS DIFFUSE REFLECTION SENSOR, LONG RANGE ANGLED TYPE FOR USE WHERE SPACE IS RESTRICTED WITH DIRECT ADAPTATION TO THE FIBRE-OPTIC AMPLIFIER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 88331868
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Confocal chromatic sensor system with integrated controller - confocalDT IFD2410-1/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Operation Distance 0.5906 to 0.6299 inch (15 to 16 mm)
Switching Frequency 0.1000 to 8 kHz
View Details
Capacitive Proximity Sensors - 5000000992-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details