ifm electronic gmbh Y connection cable E12723

Description
Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments
Request a Quote Datasheet
Description
Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Y connection cable - E12723 - ifm electronic gmbh
Essen, Germany
Y connection cable
E12723
Y connection cable E12723
Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments
  • Resistant to oils and coolants
  • High protection rating for the requirements of harsh industrial environments
Supplier's Site
Y connection cable - E12723 - ifm efector inc.
Malvern, PA, United States
Y connection cable
E12723
Y connection cable E12723
Resistant to oils and coolants High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Resistant to oils and coolants
  • High protection rating for the requirements of harsh industrial environments

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E12723-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E12723-ND
Circular Cable Assemblies 2330-E12723-ND
YCONNECTION CABLE; <25VAC; 0.3M

YCONNECTION CABLE; <25VAC; 0.3M

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E12723 E12723 2330-E12723-ND
Product Name Y connection cable Y connection cable Circular Cable Assemblies
Rated Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7WWB-0906M-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Precision Test Cable, 50.0 GHz, 36.0″ - T50-3FT-VFVM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details