ifm efector inc.
Magnets
E12538
Description
Damping magnet E12538
Request a Quote
Email Supplier
Description
Damping magnet E12538
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Magnets |
|
Product Number
|
187427 |
|
Product Name
|
Magnets |
|
Width
|
0.4724 inch (12 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Ferromagnetic
Holding Force
2205 lbs (1000 kg)
Geometry
Block / Bar; Bar
View Details
Industrial Magnets
Magnetic Assembly; Permanent Magnetic Lift; Rare-Earth Magnet
Material
Neodymium Iron Boron
Operating Temperature
176 F (80 C)
View Details
Arnold Magnetic Technologies
Industrial Magnets
Bulk Magnet Materials; Magnetic Assembly; Rare-Earth Magnet
Material
Neodymium Iron Boron; Samarium Cobalt
Manufacturing Method
Laminated
View Details
Lake Shore Cryotronics, Inc.
Width
30.98 inch (787 mm)
Length
35 inch (889 mm)
Thickness / Height
20.75 to 30.31 inch (527 to 770 mm)
View Details